EN
  • EN
  • DE

UCD3138RMHT

Part No UCD3138RMHT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Highly Integrated Digital Controller for Isolated Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Digital Power Controller
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 1276611-UCD3138RMHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD3138
Introduction Date March 01, 2017
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD3138RMHT CAD Model

Description

The UCD3138RMHT is a state-of-the-art digital controller designed by Texas Instruments (TI) for power supply applications. This advanced device integrates a high-performance microcontroller, along with analog and digital peripherals, providing a versatile and comprehensive solution for power management and conversion systems.

Key Features:

  • Advanced Digital Control: At the heart of the UCD3138RMHT is a powerful 32-bit processor that offers precise control over power conversion processes, enabling designers to implement complex algorithms for improved efficiency and performance.
  • Multi-Mode Operation: This controller supports various operation modes, including peak current mode, average current mode, and voltage mode control, ensuring flexibility across different applications.
  • Integrated Peripherals: The UCD3138RMHT comes equipped with a range of built-in peripherals, such as high-speed ADCs, PWM generators, and comparators, which simplify circuit design and reduce external component count.
  • Programmability: With its programmable nature, the device allows for firmware updates and customization, making it adaptable to specific application requirements and future-proofing the design.
  • Robust Protection Features: The controller includes an array of protection features like overcurrent, overvoltage, undervoltage, and overtemperature protection, ensuring the system's reliability and safety.
  • Communication Interfaces: It offers multiple communication interfaces, including PMBus and UART, for system monitoring and control, facilitating easy integration into complex systems.

Applications:

The UCD3138RMHT is ideal for a wide range of applications, including:

  • AC/DC power supplies
  • Isolated and non-isolated DC/DC converters
  • LED lighting systems
  • Telecom and datacom power systems
  • Renewable energy systems, such as solar inverters

Package and Availability:

The UCD3138RMHT is offered in a compact VQFN (RMH) 40-pin package, optimized for space-constrained applications. It is available for order through Texas Instruments' official website and authorized distributors, ensuring a reliable supply chain and technical support.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5486 $52.8402
17+ $6.1938 $105.2946
25+ $6.0002 $150.0050
35+ $5.8067 $203.2345
45+ $5.6131 $252.5895
60+ $5.0324 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess