EN
  • EN
  • DE

UCD74106RGMT

Part No UCD74106RGMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A 13VQFN / Buck Switching Regulator IC Positive 1 Output 6A 13-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Current - Output 6A
Frequency - Switching Up to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 13-VFQFN Exposed Pad
Supplier Device Package 13-VQFN (3x3)
Base Product Number UCD74106
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50193-6,UCD74106RGMT-ND,296-50193-2,296-50193-1
Standard Package 250
Win Source Part Number 1317545-UCD74106RGMT
Ultra Librarian 3D Model Ultra Librarian UCD74106RGMT CAD Model

Description

Introducing the UCD74106RGMT from Texas Instruments

The UCD74106RGMT is a state-of-the-art power driver IC designed and manufactured by the renowned Texas Instruments. This versatile and efficient device is engineered to meet the demanding requirements of modern power supply systems, providing a reliable solution for a range of applications.

The UCD74106RGMT comes in a compact, surface-mount package that is optimized for space-constrained applications. It is part of Texas Instruments' UCD7k family, which is known for its high performance and integration of advanced features to simplify system design and enhance operation.

Key Features and Benefits

  • High-Efficiency Power Control: The device is designed to deliver high efficiency across a wide range of load conditions, ensuring power savings and prolonged battery life in portable applications.
  • Advanced Protection: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.
  • Programmable Switching Frequency: This allows designers to optimize the device for their specific application needs, balancing efficiency and performance with ease.
  • Integrated Gate Drivers: The UCD74106RGMT includes integrated gate drivers that provide robust and efficient switching of external MOSFETs, reducing external component count and simplifying design.
  • Precision Reference: A precision reference voltage is built-in, which ensures accurate output voltage regulation, critical for sensitive electronic loads.
  • I2C Interface: For advanced control and monitoring, the device features an I2C-compatible interface, allowing for digital communication with microcontrollers or processors.

Applications

The UCD74106RGMT is ideal for a variety of applications, including:

  • DC/DC power supplies
  • Point-of-load (POL) converters
  • Telecommunications equipment
  • Networking and server systems
  • Industrial and automotive systems

With its robust design and advanced features, the UCD74106RGMT from Texas Instruments is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems. Its integration capabilities and protective features make it a versatile component in any power supply design project.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess