EN
  • EN
  • DE

UCD90120A

Part No UCD90120A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-Rail Power Supply Sequencer and Monitor with ACPI Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276624-UCD90120A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD90120A CAD Model

Description

Introducing the UCD90120A Power Management IC from Texas Instruments

The UCD90120A by Texas Instruments is a highly sophisticated power management and system control integrated circuit designed for precise monitoring and control of power supplies in complex systems. This powerful device is part of TI's UCD family and is engineered to meet the rigorous demands of high-performance computing, telecommunications, and industrial applications.

At the core of the UCD90120A's functionality is its ability to sequence, monitor, and margin up to 12 independent power supplies, making it an ideal choice for managing multi-rail power systems. The device is equipped with a 12-bit analog-to-digital converter (ADC) that ensures accurate voltage and current measurements for each power supply rail, providing real-time insights into system performance and stability.

Key Features of the UCD90120A:

  • Flexibility: The UCD90120A's programmable sequencing allows for customizable power-up and power-down control, ensuring that each power supply is activated or deactivated in the correct order to maintain system integrity.
  • Protection: With its comprehensive set of protection features, including under-voltage, over-voltage, and over-current detection, the UCD90120A helps safeguard your system against a variety of electrical faults.
  • Configurability: Users can configure and monitor the UCD90120A through the PMBus™ interface, which provides access to a wide range of commands for precise control over power management parameters.
  • Non-Volatile Memory: The device includes onboard non-volatile memory, allowing users to store custom configurations and ensure consistent performance across power cycles.

Integration with TI's Fusion Digital Power™ Designer software further enhances the usability of the UCD90120A, providing a user-friendly graphical interface for device configuration, monitoring, and simulation. This software compatibility streamlines the design process and enables rapid deployment of the power management system.

Whether you are designing a server farm, a networking switch, or an industrial automation system, the UCD90120A offers the precision, reliability, and control needed to optimize your power architecture. Its cutting-edge features and comprehensive support tools make it a standout solution for any application requiring advanced power management.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1530 $77.1530
2+ $74.7419 $149.4838
3+ $72.3309 $216.9927
4+ $69.9199 $279.6796
5+ $62.6868 $313.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess