EN
  • EN
  • DE

UCD90124ARGCR

Part No UCD90124ARGCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SEQUENCER/MONITOR 12CH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 12
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 1116189-UCD90124ARGCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD90124ARGCR CAD Model

Description

Introducing the Texas Instruments UCD90124ARGCR

The UCD90124ARGCR is a highly sophisticated power management device designed by the renowned semiconductor company, Texas Instruments. This state-of-the-art product is tailored to meet the rigorous demands of modern power supply systems, ensuring reliability and efficiency in a wide array of applications.

At the heart of the UCD90124ARGCR lies its capability to sequence, monitor, and control up to 24 independent power supply rails. This feature is critical in complex systems where precise power sequencing is paramount for operational safety and stability. The device's advanced sequencing engine can be easily configured through the Texas Instruments Fusion Digital Power Designer software, which allows for a user-friendly interface to set up and monitor the power system.

The UCD90124ARGCR is not just a power sequencer; it also boasts a robust set of monitoring functions. With the ability to supervise voltage, current, and temperature parameters, this device ensures that all system vitals are within their specified ranges, thereby preventing potential damage due to abnormal operating conditions. In the event of a fault, the UCD90124ARGCR can take pre-programmed actions to protect the system, including shutting down power rails in a safe sequence.

Integration is made simple with the UCD90124ARGCR's PMBus interface, which supports standard commands for power supply control and monitoring. This digital communication bus allows for real-time system adjustments and firmware updates, enhancing the flexibility and longevity of the power management system.

Designed for use in a variety of environments, the UCD90124ARGCR comes in a compact 64-VQFN (9x9) package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures reliable performance even under harsh conditions. Whether it's telecommunications, data servers, or industrial systems, the UCD90124ARGCR is an ideal solution for intricate power management tasks, delivering the quality and performance expected from Texas Instruments.

With its blend of advanced features and robust design, the UCD90124ARGCR is set to be a cornerstone in the next generation of power management solutions.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4390 $52.1950
12+ $8.5653 $102.7836
19+ $8.2977 $157.6563
25+ $8.0300 $200.7500
33+ $7.7623 $256.1559
44+ $6.9593 $306.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,692 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess