EN
  • EN
  • DE

UCD90124RGCT

Part No UCD90124RGCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 12 CHANNEL 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor - Channel 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name UCD90124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25837-1, 296-25837-6, -296-25837-1-ND, 296-25837-2, -UCD90124RGCT-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938109-UCD90124RGCT
Ultra Librarian 3D Model Ultra Librarian UCD90124RGCT CAD Model

Description

The UCD90124RGCT is a state-of-the-art power supply sequencer and system health monitor manufactured by Texas Instruments. Designed to increase system reliability and reduce the complexity associated with the power sequencing of FPGAs, DSPs, and other system power supplies, the UCD90124RGCT is an essential component for modern electronic systems.

Key Features

  • Integrated Power Sequencing: The UCD90124RGCT offers 12 programmable power supply rails with precision sequencing. This ensures that each power domain is activated in the correct order and at the right time, preventing damage to sensitive electronic components.
  • Advanced Monitoring Capabilities: With its ability to monitor voltage, current, and temperature, the device can provide real-time data to ensure the system operates within safe parameters, enhancing system stability and performance.
  • Configurability: The device is highly configurable through the Texas Instruments Fusion Digital Power™ Designer software. This allows for easy customization of power sequencing, monitoring, and control without the need for external components.
  • Communication Interfaces: The UCD90124RGCT supports PMBus and I2C interfaces, enabling communication with microcontrollers or processors for in-system configuration and monitoring.

Applications

The UCD90124RGCT is suitable for a wide range of applications, particularly in sectors where reliable and efficient power management is critical. These include:

  • Telecommunications equipment
  • Servers and data centers
  • Industrial control systems
  • Networking equipment
  • Computing and storage platforms

Product Specifications

The UCD90124RGCT is provided in a 64-VQFN (RGCT) package and is rated for an operating temperature range of -40°C to +85°C. With its compact form factor and robust feature set, this device is an ideal solution for managing complex power systems with multiple supply voltages and sequencing requirements.

By integrating the UCD90124RGCT into your design, you can take advantage of Texas Instruments' expertise in power management to create systems that are both powerful and durable, ensuring long-term reliability and performance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3469 $52.0407
8+ $14.2334 $113.8672
11+ $13.7886 $151.6746
15+ $13.3438 $200.1570
20+ $12.8990 $257.9800
26+ $11.5646 $300.6796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess