EN
  • EN
  • DE

UCD90160RGCT

Part No UCD90160RGCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SEQUENCER/MONITOR 16CH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 16
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 056195-UCD90160RGCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD90160RGCT CAD Model

Description

Product Overview: UCD90160RGCT

The UCD90160RGCT is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This versatile device is engineered to cater to the demanding needs of complex systems requiring multiple power rails and advanced sequencing capabilities.

Key Features

  • Integrated Power Sequencer: The UCD90160RGCT can sequence up to 16 independent power supplies, making it an ideal choice for systems with multiple power stages that need to be activated in a specific order.
  • Programmable: With the use of TI's Fusion Digital Power Designer software, users can easily program and configure the device to meet the specific needs of their application. The software enables a user-friendly interface for setting up power sequencing, monitoring, and control without the need for extensive coding.
  • Monitoring and Reporting: This PMIC features voltage, current, and temperature monitoring that helps to ensure the reliability and performance of the power system. It also provides fault reporting capabilities to help diagnose issues quickly.
  • Communication Interface: The UCD90160RGCT supports PMBus, an open-standard power-management protocol, allowing for communication with other devices over an I2C-compatible interface. This facilitates system diagnostics and telemetry.
  • Robust Protection Features: The device includes a suite of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system from various fault conditions.

Applications

The UCD90160RGCT is suitable for a wide range of applications including, but not limited to:

  • Telecommunications Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment
  • Networking Infrastructure

Package and Quality

The device comes in a compact 64-VQFN (RGCT) package, which is designed to occupy minimal board space while offering robust connectivity. Texas Instruments is known for its commitment to quality, and the UCD90160RGCT is no exception, meeting high standards of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3337 $56.6685
11+ $9.2995 $102.2945
17+ $9.0089 $153.1513
23+ $8.7183 $200.5209
30+ $8.4277 $252.8310
40+ $7.5558 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,959 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess