EN
  • EN
  • DE

UCD90320UZWST

Part No UCD90320UZWST
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 32 CHAN 169NFBGA  /  Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Sequencer
Number of Voltages Monitored 32
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ns Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number UCD90320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50821-1,296-50821-2,UCD90320UZWST-ND,296-50821-6
Standard Package 250
Win Source Part Number 1148319-UCD90320UZWST
Ultra Librarian 3D Model Ultra Librarian UCD90320UZWST CAD Model

Description

The UCD90320UZWST is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments to provide a comprehensive solution for managing and controlling up to 32 power rails. This device is part of TI's UCD series, known for their reliability and performance in power sequencing, monitoring, and margining.

Key Features

  • Power Rail Control: With the ability to manage up to 32 power rails, the UCD90320UZWST offers a flexible power management system that can be configured to meet the stringent requirements of complex digital systems.
  • Advanced Sequencing: The device features programmable power-on and power-off sequence control, ensuring that each power rail is activated and deactivated in the correct order to maintain system stability and functionality.
  • Real-Time Monitoring: Equipped with onboard sensors, the UCD90320UZWST can monitor voltage, current, and temperature, providing real-time feedback to ensure the system operates within safe parameters.
  • Fault Management: The PMIC includes fault detection capabilities and can take pre-programmed corrective actions, such as rail shutdown or restart, to protect the system from damage.
  • Communication Interface: It supports PMBus and I2C interfaces, allowing for easy integration into existing systems and providing a means for external control and monitoring.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, ensuring that the device retains its configuration even after power is removed.

Applications

The UCD90320UZWST is ideal for use in a wide range of applications where multiple power rails require precise management, including enterprise servers, telecommunications equipment, data storage systems, and industrial applications. Its robust feature set ensures that it can meet the demands of the most critical systems, providing both protection and performance.

Package and Availability

This PMIC is available in a compact 40-pin VQFN (UZW) package, making it suitable for space-constrained applications while still offering the full functionality of larger devices. For pricing, availability, and additional technical resources, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0403 $62.0806
4+ $25.4689 $101.8756
7+ $24.6730 $172.7110
9+ $23.8771 $214.8939
11+ $23.0812 $253.8932
15+ $20.6935 $310.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess