EN
  • EN
  • DE

UCD90320ZWSR

Part No UCD90320ZWSR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 32 CHAN 169NFBGA  /  Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Sequencer
Number of Voltages Monitored 32
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ns Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number UCD90320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 984874-UCD90320ZWSR
Ultra Librarian 3D Model Ultra Librarian UCD90320ZWSR CAD Model

Description

The UCD90320ZWSR from Texas Instruments is a sophisticated power sequencer and system manager integrated circuit designed to enhance the reliability and flexibility of complex power systems. This advanced chip is an ideal solution for managing up to 32 power rails with precision and accuracy.

Key Features

  • Power Sequencing: The UCD90320ZWSR can sequence up to 32 independent power supplies, ensuring that each power rail is activated in the correct order and timing to meet system requirements.
  • Fault Management: With its robust fault management system, the device can detect and respond to under-voltage, over-voltage, and over-current conditions, helping to protect the system from potential damage.
  • Programmability: The device offers a high level of programmability through the Texas Instruments Fusion Digital Power Designer software, allowing for easy customization and configuration of power sequencing, monitoring, and control parameters.
  • Monitoring Capabilities: It features precise monitoring of voltage, current, and temperature, providing real-time data that can be used for system diagnostics and optimization.
  • Communication Interface: The UCD90320ZWSR includes an I2C/SMBus/PMBus interface for communication with other devices in the system, enabling easy integration and coordination within complex power architectures.
  • Compact Package: Housed in a compact VQFN (RHA) package, the device is designed to save space on the PCB, making it suitable for dense and space-constrained applications.

Applications

The UCD90320ZWSR is versatile and can be employed in a variety of applications, including:

  • Telecommunications equipment
  • Servers and data centers
  • Industrial systems
  • Medical equipment
  • Enterprise networking

With its advanced features and capabilities, the Texas Instruments UCD90320ZWSR Power Sequencer is an excellent choice for designers looking to improve power system performance, reliability, and configurability in their next-generation electronics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7504 $77.5008
4+ $31.7952 $127.1808
5+ $30.8016 $154.0080
7+ $29.8080 $208.6560
9+ $28.8144 $259.3296
12+ $25.8336 $310.0032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess