EN
  • EN
  • DE

UCD9090ARGZT

Part No UCD9090ARGZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 9 CHANNEL SEQUENCER / Processor Supervisor 10 Active Low/Open Drain 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Sequencer
Number of Voltages Monitored 10
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 798758-UCD9090ARGZT
Popularity Medium
Supply and Demand Status Limited
Family Name UCD9090A
Introduction Date September 30, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD9090ARGZT CAD Model

Description

The UCD9090ARGZT is a highly integrated power management and system sequencing solution designed by Texas Instruments to cater to a wide array of applications. This sophisticated device is engineered to manage up to 10 rails with precision, ensuring that complex systems can be powered up and down in a controlled and sequenced manner.

At the heart of the UCD9090ARGZT is its ability to provide advanced sequencing capabilities. This includes the ability to monitor each power rail and ensure that voltage levels are within specified limits before enabling subsequent rails. This feature is critical in systems where power-up and power-down sequences are crucial for maintaining the integrity and functionality of the system.

The device is equipped with a built-in 12-bit Analog-to-Digital Converter (ADC) which allows for accurate monitoring of voltage, current, and temperature, offering real-time insights into the system's performance. The UCD9090ARGZT also supports closed-loop margining and can be configured to respond to various fault conditions, enhancing the reliability and robustness of the overall system.

Another key feature of the UCD9090ARGZT is its flexibility. It can be easily configured via the Graphical User Interface (GUI) provided by Texas Instruments, which simplifies the design process and accelerates time to market. The device is also PMBus-compatible, allowing for communication with other components over a standard protocol, making it an ideal choice for digital power management.

For design engineers looking to implement a comprehensive power management solution, the UCD9090ARGZT is available in a compact 64-pin VQFN package, making it suitable for space-constrained applications. Whether it's for telecommunications, servers, storage systems, or industrial applications, the UCD9090ARGZT offers a scalable and versatile solution that can meet the stringent requirements of modern electronic systems.

In summary, the UCD9090ARGZT by Texas Instruments is a state-of-the-art power management IC that provides exceptional control and monitoring for multi-rail systems, ensuring safe and efficient operation across a variety of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4451 $73.3353
5+ $22.8980 $114.4900
7+ $22.1244 $154.8708
10+ $20.5773 $205.7730
13+ $19.8037 $257.4481
16+ $19.0301 $304.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess