EN
  • EN
  • DE

UCD9111RHBR

Part No UCD9111RHBR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DC DC Cntrlr Single-OUT Sync Buck 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 32
Operating Supply Voltage 3.46 V
Output Current 4 A
Output Voltage 5.5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1102067-UCD9111RHBR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCD9111RHBR CAD Model

Description

Product Overview: Texas Instruments UCD9111RHBR

The Texas Instruments UCD9111RHBR is a sophisticated power management and digital power control integrated circuit designed to cater to a broad range of power supply applications. This versatile device is engineered to provide precise control for both isolated and non-isolated power topologies. It is particularly well-suited for applications such as telecommunications, servers, and infrastructure equipment, where efficient and reliable power management is critical.

The UCD9111RHBR is built with flexibility in mind, featuring programmable control law parameters that allow the user to tailor the device to specific system requirements. This high level of customization ensures optimal performance for a variety of power designs. Moreover, the device integrates a 32-bit microcontroller unit (MCU) with a fixed-point digital signal processor (DSP), allowing for advanced digital control algorithms to be implemented.

This product comes in a compact 40-VQFN package and operates over an industrial temperature range, making it a robust choice for challenging environments. The UCD9111RHBR boasts up to five voltage feedback loops and six PWM outputs, enabling it to manage multiple power rails simultaneously. This multi-loop capability, combined with its fast transient response, ensures stable and efficient power delivery to the most demanding of loads.

The UCD9111RHBR also supports PMBus, an open standard power-management protocol. This feature allows for real-time system monitoring and control over the power supply parameters, which can be adjusted via a user-friendly interface. With its integrated EEPROM, the device can store custom configurations and firmware, simplifying the design process and reducing time to market.

Texas Instruments provides comprehensive support for the UCD9111RHBR, including development tools, reference designs, and technical documentation. This support, combined with the product's advanced features, ensures that engineers can confidently implement the UCD9111RHBR into their power solutions to achieve high efficiency, reliability, and performance.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess