EN
  • EN
  • DE

TISP4240F3SL

Part No TISP4240F3SL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095480-TISP4240F3SL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TISP4240F3SL CAD Model

Description

The TISP4240F3SL from Texas Instruments is a high-performance, surge protection device designed to safeguard telecommunication circuits against transients caused by lightning, power crosses, and other surge events. This robust component is part of TI's extensive line of surge protection devices, offering reliable protection for your sensitive communication infrastructure.

Key Features

  • Surge Handling Capability: The TISP4240F3SL is capable of handling surge currents in accordance with industry standards, ensuring your circuits remain operational even under extreme conditions.
  • Low Voltage Protection: With a low voltage overshoot, this device provides tight clamping characteristics, which is essential for protecting low voltage circuitry.
  • Bidirectional Protection: Designed to protect both lines to ground, it offers bidirectional protection, making it versatile for various circuit configurations.
  • Compact Package: The TISP4240F3SL comes in a small-outline package, making it ideal for space-constrained applications without compromising on performance.

Applications

The TISP4240F3SL is suitable for a range of telecommunication applications, including:

  • Subscriber Line Interface Circuits (SLICs)
  • Central Office Equipment
  • Modems and xDSL Interfaces
  • VoIP and Telephony Systems

Technical Specifications

Parameter Value
Peak Pulse Power (10/1000μs) 30 Watts
Off-State Voltage 240 Volts
Surge Current (10/1000μs) 30 Amps
Package Type SOIC-8

With its combination of performance, reliability, and ease of integration, the TISP4240F3SL is an excellent choice for designers looking to enhance the surge protection of their telecommunication equipment.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess