EN
  • EN
  • DE

UCD9220RGZR

Part No UCD9220RGZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Digital PWM System Controller | IC REG CTRLR BUCK PMBUS 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type PWM Signal
Function Step-Down
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage 3V ~ 3.6V
Switching Frequency 15.26kHz ~ 2MHz
Duty Cycle (Maximum) 100%
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number UCD9220
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1276639-UCD9220RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD9220RGZR CAD Model

Description

Introducing the Texas Instruments UCD9220RGZR

The UCD9220RGZR by Texas Instruments is a state-of-the-art, multi-rail, multi-phase synchronous buck digital PWM controller designed for precision and flexibility in managing power solutions. This advanced controller is tailored for high-performance applications that require efficient and reliable power management.

At the heart of the UCD9220RGZR is Texas Instruments' Fusion Digital Power™ technology, which combines performance, configurability, and telemetry to deliver an exceptional power control solution. The device supports up to two independent output rails and is capable of managing multiple phases per rail, providing designers with the versatility to tackle complex power architectures.

One of the standout features of the UCD9220RGZR is its PMBus interface, which enables full digital control of the power supply parameters. Through this interface, designers can access real-time system telemetry, including output voltage, current, and temperature, allowing for precise monitoring and control over the power supply performance. The PMBus also facilitates programmability and configuration, enabling users to tailor the device's response to various system conditions and demands.

The UCD9220RGZR incorporates advanced control algorithms, such as voltage-mode control with input voltage feed-forward. This feature ensures stable and efficient operation even under rapidly changing load conditions. Additionally, the device's capability to work with external drivers and high-performance MOSFETs makes it a versatile choice for a wide range of power applications, including telecom, networking, and industrial systems.

Designed with robustness in mind, the UCD9220RGZR includes a suite of protection features. Overcurrent, overvoltage, undervoltage, and overtemperature protections safeguard the power supply and the system it powers, ensuring reliable operation and longevity. The controller's compact 48-pin VQFN package allows for a reduced footprint on the PCB, making it ideal for space-constrained applications without compromising on performance.

In summary, the Texas Instruments UCD9220RGZR digital PWM controller is a powerful, adaptable, and intelligent solution for complex power management challenges. Its combination of digital control, configurability, and advanced protection features make it an excellent choice for engineers looking to optimize their power systems for efficiency, reliability, and performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,099 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess