EN
  • EN
  • DE

ULN2003ANE4

Part No ULN2003ANE4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TRANS 7NPN DARL 50V 0.5A 16DIP / Power Switch/Driver 1:1 NPN 500mA 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series ULx200xA
Package Tube
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number ULN2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ULN2003ANG4,2156-ULN2003ANE4,ULN2003ANE4-ND,TEXTISULN2003ANE4,296-36174-5
Standard Package 25
Win Source Part Number 1102202-ULN2003ANE4
Ultra Librarian 3D Model Ultra Librarian ULN2003ANE4 CAD Model

Description

The ULN2003ANE4 from Texas Instruments is a versatile and robust integrated circuit designed for driving a wide range of loads with high voltage and current. This IC consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, making the ULN2003ANE4 capable of driving a variety of devices including relays, solenoids, and stepper motors.

Key Features:

  • Seven Darlington Pairs: Each pair is rated at 500 mA and can withstand a peak current of 600 mA, providing sufficient power for most high-current applications.
  • High Voltage: The output voltage can sustain up to 50 V, making it suitable for driving a wide range of loads that require high operating voltages.
  • Integrated Clamp Diodes: These diodes are included to protect the device from voltage spikes typically generated by inductive loads, thus ensuring reliable operation and extended lifespan.
  • Wide Operating Temperature Range: The ULN2003ANE4 can operate over a temperature range of -40°C to 85°C, making it suitable for use in challenging environmental conditions.
  • Compatible with Various Logic Families: The input is compatible with popular logic families such as TTL, 5V CMOS, and PMOS, making it easy to interface with microcontrollers and other digital systems.

Applications:

The ULN2003ANE4 is ideal for use in a variety of applications, including:

  • Relay Drivers
  • Stepper Motor Drivers
  • LED Displays / LED Matrix Drivers
  • Line Drivers
  • Logic Buffers

As a product of Texas Instruments, the ULN2003ANE4 is backed by the company's commitment to high-quality manufacturing and long-term reliability. Whether for industrial, consumer, or automotive applications, the ULN2003ANE4 provides a cost-effective and efficient solution for driving high-current loads with simplicity and ease.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3563 $51.6635
345+ $0.2923 $100.8435
530+ $0.2832 $150.0960
730+ $0.2741 $200.0930
945+ $0.2649 $250.3305
1,265+ $0.2375 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,983 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess