EN
  • EN
  • DE

VCBUP7CT1

Part No VCBUP7CT1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DGTL MEDIA PROC 529FCBGA / Highest-performance Fixed-Point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 1GHz DSP, 500MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 799031-VCBUP7CT1
Popularity Medium
Supply and Demand Status Limited
Family Name VCBUP7CT1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VCBUP7CT1 CAD Model

Description

Introducing the VCBUP7CT1 from Texas Instruments

The VCBUP7CT1 is a cutting-edge product from the renowned semiconductor company Texas Instruments, designed to cater to a wide range of electronic applications. This component is part of Texas Instruments' vast portfolio of integrated circuits that are engineered to deliver high performance, reliability, and efficiency for modern electronic systems.

Key Features

  • High Precision: The VCBUP7CT1 is built with precision in mind, ensuring that it provides accurate readings and outputs for the applications it is used in.
  • Durability: Texas Instruments is known for manufacturing robust components that withstand various environmental conditions, making the VCBUP7CT1 suitable for industrial-grade applications.
  • Energy Efficiency: This product is designed with energy conservation in mind, which helps in reducing the overall power consumption of the system it is integrated into.
  • Compact Design: The small footprint of the VCBUP7CT1 allows for its use in space-constrained applications without compromising on functionality or performance.

Applications

The versatile nature of the VCBUP7CT1 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems where reliability and precision are crucial
  • Industrial automation equipment that requires long-term stability and accuracy
  • Medical devices where component reliability can have a direct impact on health outcomes
  • Communication infrastructure, including networking equipment and IoT devices

Technical Specifications

The VCBUP7CT1 boasts technical specifications that make it a top contender in its class. With an operating temperature range that ensures functionality across various environments and a design that meets industry standards for compatibility and safety, the VCBUP7CT1 is a smart choice for designers and engineers looking to enhance their electronic systems.

For more detailed technical information, including voltage ratings, current capacity, packaging, and more, customers are encouraged to consult the product datasheet available on the Texas Instruments website or contact their technical support for personalized assistance.

Overall, the VCBUP7CT1 from Texas Instruments represents a blend of innovation, quality, and performance, making it a valuable component in any electronic system design.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess