EN
  • EN
  • DE

VP3082DR

Part No VP3082DR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 399109-VP3082DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP3082DR CAD Model

Description

Introducing the Texas Instruments VP3082DR Interface IC

The VP3082DR from Texas Instruments is a robust, high-speed interface IC designed to meet the rigorous demands of industrial communication systems. This device is part of Texas Instruments' extensive range of interface products, renowned for their reliability and performance in challenging environments. The VP3082DR is specifically engineered to facilitate seamless data transmission, ensuring that your systems maintain integrity and efficiency.

Key Features and Benefits

  • High-Speed Operation: The VP3082DR is capable of operating at high speeds, making it suitable for applications requiring fast data transfer rates.
  • Robust Protection: Built with industrial applications in mind, the device includes fail-safe features that protect against common hazards such as voltage surges, ensuring long-term reliability.
  • Wide Operating Temperature Range: With an operating temperature range that suits industrial environments, the VP3082DR can perform reliably in extreme conditions.
  • Low Power Consumption: Efficiency is key in industrial applications, and the VP3082DR is designed to consume minimal power, which is crucial for energy-sensitive projects.
  • Flexible Interface Options: The device supports various interface standards, making it highly versatile and easy to integrate into existing systems.

Applications

The VP3082DR is ideal for a variety of applications, including:

  • Industrial control and automation systems
  • High-speed data acquisition and transmission
  • Communication systems requiring robust data integrity
  • Networking equipment in harsh environmental conditions

Technical Specifications

The VP3082DR comes in a compact SOIC-8 package, which is suitable for space-constrained applications. It operates over a supply voltage range that accommodates typical industrial levels, and its input and output levels are compatible with a wide range of logic families.

For detailed technical specifications, application notes, and support documentation, customers can visit the Texas Instruments website or contact their support team. The VP3082DR is available for order through Texas Instruments' distribution network, ensuring easy access for developers and engineers worldwide.

With the VP3082DR, Texas Instruments continues to affirm its commitment to providing high-quality, reliable components for the industrial market, helping to drive innovation and efficiency in complex systems.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3945 $51.2850
310+ $0.3237 $100.3470
480+ $0.3136 $150.5280
660+ $0.3035 $200.3100
855+ $0.2934 $250.8570
1,145+ $0.2630 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess