EN
  • EN
  • DE

VSP2212Y/2K

Part No VSP2212Y/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2212
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399845-VSP2212Y/2K
Ultra Librarian 3D Model Ultra Librarian VSP2212Y/2K CAD Model

Description

The VSP2212Y/2K from Texas Instruments is a cutting-edge, precision analog-to-digital converter (ADC) designed to meet the rigorous demands of high-resolution data acquisition systems. This high-performance product offers an impressive 20-bit resolution, providing unparalleled accuracy and detail in the conversion process.

Key Features

  • High Resolution: The VSP2212Y/2K boasts a 20-bit resolution, ensuring that the analog input signal is digitized with maximum fidelity, capturing even the smallest nuances in the data.
  • Excellent Dynamic Range: With its high resolution, the ADC offers an exceptional dynamic range, making it suitable for applications that require a wide range of signal levels to be accurately represented.
  • Low Noise Performance: The device is engineered to minimize noise, which is critical for applications where signal purity is paramount, such as in medical imaging or scientific instrumentation.
  • Differential Inputs: The VSP2212Y/2K features differential inputs, which helps to reject common-mode noise and enhance the quality of the signal acquisition.
  • Flexible Interface: The product supports a flexible digital interface, which can be easily integrated with a variety of microprocessors and digital systems.

Applications

The VSP2212Y/2K is ideal for a wide range of high-precision applications, including:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Control
  • High-Resolution Data Acquisition
  • Geophysical Exploration Equipment

Technical Specifications

Parameter Value Resolution 20-bit Input Type Differential Interface Type Digital Supply Voltage Varies Operating Temperature Specified Range

For designers and engineers looking for a high-precision ADC, the VSP2212Y/2K from Texas Instruments offers a blend of accuracy, low noise, and ease of integration, making it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess