The Texas Instruments WL1253FEBRSCR is a cutting-edge wireless communication module designed for high-performance applications requiring Wi-Fi and Bluetooth connectivity. This compact and versatile module is ideal for a broad range of products, from consumer electronics to industrial devices.
Key Features
- Wi-Fi and Bluetooth Integration: The WL1253FEBRSCR offers dual-mode connectivity with both Wi-Fi (802.11b/g) and Bluetooth 2.1 + Enhanced Data Rate (EDR) capabilities, allowing for versatile wireless communication options.
- High-Speed Data Transfer: With support for data rates up to 54 Mbps for Wi-Fi and 3 Mbps for Bluetooth EDR, this module ensures quick and efficient data transfer, making it suitable for applications that require fast communication speeds.
- Low Power Consumption: Designed with power-sensitive applications in mind, the WL1253FEBRSCR features low power consumption modes, making it an excellent choice for battery-powered devices.
- Compact Form Factor: The small footprint of the module allows for easy integration into space-constrained designs without compromising on performance.
- Robust Security: It supports advanced security protocols, including WPA, WPA2 for Wi-Fi, and Secure Simple Pairing for Bluetooth, ensuring secure connections and data protection.
Applications
The WL1253FEBRSCR is highly adaptable and can be implemented in a variety of applications, including:
- Smartphones and Tablets
- Portable Gaming Devices
- Wireless Audio Systems
- Home Automation Systems
- Medical and Healthcare Equipment
- Industrial Control Panels
Technical Specifications
| Parameter |
Specification |
| Wi-Fi Standard |
802.11b/g |
| Bluetooth Version |
2.1 + EDR |
| Data Rate (Wi-Fi) |
Up to 54 Mbps |
| Data Rate (Bluetooth) |
Up to 3 Mbps |
| Security Protocols |
WPA, WPA2, Secure Simple Pairing |
| Power Consumption |
Low Power Modes Available |
| Package |
Compact Size for Easy Integration |