EN
  • EN
  • DE
  • IT

WL1271LSYFVR

Part No WL1271LSYFVR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1236+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716997-WL1271LSYFVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL1271LSYFVR CAD Model

Description

Product Overview: Texas Instruments WL1271LSYFVR

The WL1271LSYFVR is a cutting-edge wireless connectivity solution from Texas Instruments (TI), designed to provide high-performance Wi-Fi and Bluetooth functionality in a single chip. This product is part of TI's WiLink 7.0 series and is engineered to meet the increasing demands for robust and integrated wireless communications in modern electronic devices.

Key Features

  • Wi-Fi and Bluetooth Integration: The WL1271LSYFVR combines IEEE 802.11b/g/n Wi-Fi with Bluetooth 2.1 + EDR (Enhanced Data Rate) technology, offering a versatile range of wireless capabilities in one compact package.
  • High Throughput and Extended Range: With support for Wi-Fi 802.11n, users can experience faster data rates and improved coverage, making this chip ideal for streaming media, file transfers, and other bandwidth-intensive applications.
  • Low-Power Consumption: Designed for power-sensitive applications, the WL1271LSYFVR boasts advanced power-saving features that extend battery life in portable and handheld devices.
  • Small Footprint: The compact size of the WL1271LSYFVR allows for integration into space-constrained designs, such as smartphones, tablets, and other portable electronics.
  • Easy Integration: TI provides comprehensive support and resources, including development kits and software stacks, making the integration of the WL1271LSYFVR into existing designs a seamless process.

Applications

The WL1271LSYFVR is suitable for a broad range of applications that require wireless connectivity. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Audio Systems
  • Home Automation and Security Systems
  • Health and Fitness Devices

Technical Specifications

The WL1271LSYFVR operates in the 2.4 GHz ISM band and is compliant with the RoHS directive, making it an environmentally friendly choice for developers and manufacturers. It is available in a 90-ball YFV package, providing a reliable and durable solution for advanced wireless applications.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess