EN
  • EN
  • DE

WL1805MODGBMOCR

Part No WL1805MODGBMOCR
Manufacturer Texas Instruments
Catalog RF Receivers
Description RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series WiLink™
Package Tape & Reel (TR)
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Voltage - Supply 2.9V ~ 4.8V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 238mA ~ 420mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 100-SMD Module
Base Product Number WL1805
MSL Level 4 (72 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8517.62.0090
Other Names TEXTISWL1805MODGBMOCR,2156-WL1805MODGBMOCR
Standard Package 1,200
Win Source Part Number 1216486-WL1805MODGBMOCR
Ultra Librarian 3D Model Ultra Librarian WL1805MODGBMOCR CAD Model

Description

The WL1805MODGBMOCR is a high-performance Wi-Fi module designed by Texas Instruments that offers exceptional wireless connectivity solutions for a wide range of applications. This module is a part of the WL18x5 family, which is known for its robust and reliable wireless performance. The WL1805MODGBMOCR is specifically engineered to meet the demands of industrial, home automation, health and fitness, and portable consumer electronics.

Key Features:

  • Wireless Connectivity: The module supports dual-band 2.4 GHz and 5 GHz Wi-Fi (802.11 a/b/g/n) which ensures compatibility with a wide range of network environments and provides high-throughput and extended range for wireless connectivity.
  • Advanced Security: It comes with enhanced security features including WPA2 personal and enterprise security modes, ensuring secure data transmission and protecting sensitive information.
  • Low Power Consumption: Designed for power-sensitive applications, it offers low-power modes to extend battery life in portable devices.
  • Easy Integration: The module includes all necessary components for Wi-Fi functionality, including a power amplifier, RF front end, and a comprehensive clocking subsystem, which simplifies integration into end products.
  • SmartConfig Technology: This feature allows for easy setup of Wi-Fi networks by using a smartphone, tablet, or PC application to pass network credentials to the device.
  • Quality of Service (QoS): Supports WMM (Wi-Fi Multimedia), which prioritizes network traffic for audio, video, and voice applications, ensuring smooth performance for multimedia applications.

Applications:

  • Industrial automation systems
  • Smart home devices and automation
  • Health and fitness equipment
  • Portable consumer electronics
  • Internet of Things (IoT) devices

The WL1805MODGBMOCR module by Texas Instruments is a versatile and powerful solution for adding Wi-Fi connectivity to a wide range of electronic devices. Its compact size, combined with its powerful features, makes it an ideal choice for developers looking to incorporate reliable wireless communication into their products.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess