EN
  • EN
  • DE

XLMG3410RWHT

Part No XLMG3410RWHT
Manufacturer Texas Instruments
Catalog Misc Products
Description 600-V 12-A Single Channel GaN Power Stage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842846-XLMG3410RWHT
Ultra Librarian 3D Model Ultra Librarian XLMG3410RWHT CAD Model

Description

The XLMG3410RWHT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, renowned for their innovation in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in power management and control systems. The XLMG3410RWHT is part of Texas Instruments' extensive portfolio of high-performance chips that are engineered to deliver reliability, efficiency, and precision.

Key Features

  • High Efficiency: The XLMG3410RWHT boasts exceptional energy efficiency, which is critical for reducing power loss and improving overall system performance in applications such as power supplies, converters, and inverters.
  • Advanced Control: With its sophisticated control features, this IC allows for precise power regulation, enabling better management of electrical systems.
  • Compact Design: The compact footprint of the XLMG3410RWHT makes it an ideal choice for space-constrained applications, without compromising on power or functionality.
  • Durability: Built to last, the XLMG3410RWHT is manufactured using Texas Instruments' rigorous quality standards, ensuring it can withstand challenging environmental conditions.

Applications

The versatility of the XLMG3410RWHT allows it to be used in a variety of applications, including:

  • Switching power supplies
  • DC to DC converters
  • Motor control units
  • Renewable energy systems
  • Automotive electronics

Technical Specifications

Parameter Value
Input Voltage (VIN) Specified Range
Output Current (IOUT) Maximum Rating
Operating Temperature Specified Range
Package Type Industry Standard

Quality and Support

Texas Instruments is committed to providing exceptional customer support and guarantees the quality of the XLMG3410RWHT through rigorous testing and quality control processes. Customers can access comprehensive technical documentation, application notes, and customer support for integration and troubleshooting.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess