EN
  • EN
  • DE

XM4C129ENCPDTI2

Part No XM4C129ENCPDTI2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit Tiva C ARM Cortex M4 RISC 1024KB Flash 3.3V 128-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture ARM
Data Bus Width 32 b
Interface CAN, Ethernet, I2C, UART, USB
Lead Free Yes
Max Frequency 120 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 904 mW
Max Supply Voltage 3.63 V
Memory Size 1 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Number of A/D Converters 20
Number of ADC Channels 20
Number of Bits 12
Number of Programmable I/O 90
Number of Timers/Counters 8
Number of UART Channels 8
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 256 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1105855-XM4C129ENCPDTI2
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XM4C129ENCPDTI2 CAD Model

Description

Product Overview: Texas Instruments XM4C129ENCPDTI2

The Texas Instruments XM4C129ENCPDTI2 is a cutting-edge microcontroller unit (MCU) that belongs to the Tiva™ C Series family. This powerful MCU is designed for industrial applications that require high performance, connectivity, and reliability. The XM4C129ENCPDTI2 is an ideal solution for Internet of Things (IoT) applications, automation, control systems, and networking equipment.

Key Features

  • High Performance: At the heart of the XM4C129ENCPDTI2 is an ARM® Cortex®-M4 processor with a floating-point unit (FPU), operating at speeds up to 120 MHz. This provides ample computational power for complex algorithms and real-time processing.
  • Connectivity: The device includes integrated Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UARTs for versatile connectivity options. This allows for easy integration into a wide range of communication networks.
  • Memory: With 256KB of SRAM and 1MB of flash memory, the XM4C129ENCPDTI2 can store large application codebases and facilitate efficient data handling.
  • Robust Security: Security features include hardware encryption and decryption engines for AES, DES, 3DES, SHA, and MD5, ensuring secure data transfer and storage.
  • Advanced Peripherals: The MCU is equipped with a variety of peripherals, including a 12-bit ADC, PWM outputs, and Quadrature Encoder Inputs, making it suitable for controlling a range of sensors and actuators.

Applications

The versatility of the XM4C129ENCPDTI2 enables its use in a broad spectrum of applications. Notably, it excels in:

  • Industrial automation and control systems
  • IoT devices and gateways
  • Networking equipment such as switches and routers
  • Building and home automation
  • Smart energy solutions

Support and Resources

Texas Instruments provides comprehensive support for the XM4C129ENCPDTI2, including detailed datasheets, technical documentation, and development tools. The extensive TI community and E2E™ support forums offer a platform for discussion, knowledge sharing, and troubleshooting, assisting developers in bringing their projects to fruition.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3640 $66.7280
4+ $27.3756 $109.5024
6+ $26.5201 $159.1206
8+ $25.6646 $205.3168
11+ $24.8091 $272.9001
14+ $22.2426 $311.3964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess