EN
  • EN
  • DE

XMS430FR5969IRGZR

Part No XMS430FR5969IRGZR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 056211-XMS430FR5969IRGZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS430FR5969IRGZR CAD Model

Description

The Texas Instruments XMS430FR5969IRGZR is a highly integrated, high-performance microcontroller (MCU) from the MSP430 family, designed for low-power and energy-efficient applications. This MCU is particularly suitable for a wide range of industrial, consumer, and portable devices due to its remarkable features that combine flexibility with robustness.

Key Features

  • Low Power Consumption: The XMS430FR5969IRGZR is built with Texas Instruments' ultra-low-power architecture, which includes five power-saving modes. This feature enables the MCU to maintain extended battery life in portable devices.
  • FRAM: One of the standout features of this product is its Ferroelectric Random Access Memory (FRAM). This allows for faster write speeds, lower power consumption, and higher endurance compared to traditional non-volatile memories.
  • Digital and Analog Peripherals: The MCU offers a rich set of peripherals, including multiple timers, communication interfaces (such as I2C, SPI, and UART), and a 12-bit analog-to-digital converter (ADC) that provides precise sensor measurements and data acquisition capabilities.
  • Scalable Processing: With a 16-bit RISC architecture, the XMS430FR5969IRGZR delivers up to 16 MIPS at 16MHz, ensuring efficient processing for complex algorithms and control applications.
  • Security Features: Security is a priority in this MCU, featuring a 256-bit AES encryption module that provides secure data transfer and storage, making it ideal for applications that require data protection.

Applications

The versatile nature of the XMS430FR5969IRGZR makes it an excellent choice for various applications, including:

  • Wireless connectivity and IoT devices
  • Energy harvesting and management systems
  • Portable medical devices
  • Industrial control systems
  • Smart meters and home automation

Package and Quality

The XMS430FR5969IRGZR is available in a compact 48-VQFN (RGC) package that is both space-saving and suitable for automated assembly processes. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliable performance for critical applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess