EN
  • EN
  • DE

XTPS536C9RSLT

Part No XTPS536C9RSLT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Dual-channel, 12 phase step-down, digital multiphase D-CAP+™ controller with VR14 SVID and PMBus 48-VQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Height 1 mm
Length 6 mm
Number of Pins 48
Thickness 900 µm
Width 6 mm
Win Source Part Number 1012228-XTPS536C9RSLT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTPS536C9RSLT CAD Model

Description

The XTPS536C9RSLT is a state-of-the-art integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. Designed to meet the rigorous demands of modern electronic systems, the XTPS536C9RSLT is a versatile and robust component that offers exceptional performance for a wide range of applications.

Key Features

  • High Efficiency: The device is engineered to provide high efficiency, which ensures minimal power loss during operation and extends the life of the product it is used within.
  • Advanced Power Management: With its sophisticated power management capabilities, the XTPS536C9RSLT can handle complex power supply requirements, making it ideal for use in systems that require stable and reliable power delivery.
  • Compact Design: The compact footprint of the XTPS536C9RSLT makes it suitable for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Thermal Management: This product is designed with thermal management in mind, featuring protections that help prevent overheating and maintain performance under varying conditions.
  • Flexibility: Texas Instruments has designed the XTPS536C9RSLT to be flexible, supporting a variety of configurations and making it adaptable to numerous applications and industries.

Applications

The XTPS536C9RSLT is suitable for a broad range of applications, including but not limited to:

  • Power supply modules in computing and server systems
  • Industrial and automation control systems
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the XTPS536C9RSLT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and durability in the field. Customers can trust this product to perform consistently over its intended lifespan, even under challenging conditions.

For detailed specifications, application notes, and further information, engineers and product designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess