EN
  • EN
  • DE
  • IT

XTR105PA

Part No XTR105PA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20 MA I-TRANSMITTER 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 036664-XTR105PA
Family Name XTR105
Introduction Date March 13, 2006
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR105PA CAD Model

Description

The XTR105PA is a highly integrated and robust 4-20mA current transmitter from Texas Instruments, designed specifically to work with a variety of sensors and transducers, providing a reliable means to convert variable signals into a standard current output. This product is ideal for industrial control systems, where long-distance signal transmission with immunity to noise is essential.

Key Features

  • Two-Wire Current Loop: The XTR105PA operates on a two-wire system, which is the industry standard for transmitting analog signals over long distances. This setup allows for both power and signal transmission over the same pair of wires, simplifying installation and reducing wiring costs.
  • Built-In Sensor Excitation: It features an onboard precision voltage reference and an output amplifier to drive the 4-20mA current loop. The voltage reference can also be used to provide a stable excitation voltage to the sensor, ensuring accurate measurements.
  • Flexible Sensor Interface: This device is compatible with a wide range of sensors including RTDs, thermocouples, and other voltage-generating sensors, making it a versatile choice for various applications.
  • Linearization and Calibration: The XTR105PA includes linearization circuitry and allows for easy calibration through external gain setting resistors, providing precise adjustments to suit specific sensor characteristics.
  • Temperature Compensation: It features onboard temperature compensation to maintain accuracy over a wide temperature range, which is critical in industrial environments.
  • Protection Features: The device is designed with protection against overvoltage, reverse polarity, and current limiting to ensure robust performance in harsh industrial conditions.

Applications

The XTR105PA is used extensively in process control and factory automation, particularly for applications such as:

  • Pressure and flow measurement
  • Temperature control systems
  • Level sensors
  • Industrial control loops

With its combination of integration, flexibility, and reliability, the XTR105PA from Texas Instruments stands out as a premier solution for 4-20mA current loop applications in the industrial sector.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $9.6710
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Burr-Brown (TI)
INSTRUMENTATION AMPLIFIER
Need more? Email Us
ON Semiconductor
IC SENSOR DUAL VAR-RELUCT 8-SOIC
Need more? Email Us
Renesas Electronics America
Lowest to $3.1975
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6600 $70.9800
6+ $19.4134 $116.4804
9+ $18.8067 $169.2603
13+ $18.2000 $236.6000
16+ $17.5934 $281.4944
22+ $15.7734 $347.0148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess