EN
  • EN
  • DE

YM3015-E1

Part No YM3015-E1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106086-YM3015-E1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YM3015-E1 CAD Model

Description

The YM3015-E1 is a high-performance integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is tailored to meet the demanding needs of advanced electronic systems, providing reliable and efficient operation across a wide range of applications.

Key Features

  • High Precision: The YM3015-E1 delivers exceptional accuracy and stability, making it suitable for critical measurement and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-operated devices and energy-sensitive applications.
  • Robust Design: With built-in protection features, the YM3015-E1 ensures resilience against common electrical disturbances such as voltage spikes and overcurrent conditions.
  • Versatile Connectivity: The product offers a range of communication interfaces, allowing for easy integration into various system architectures.
  • Compact Form Factor: The small footprint of the YM3015-E1 enables it to be used in space-constrained environments without sacrificing performance.

Applications

The versatile nature of the YM3015-E1 allows it to be used across numerous sectors, including:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V ± 0.1V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface-mount or Through-hole (as applicable)
Interface Type I2C/SPI/UART (as applicable)

For engineers and designers seeking a reliable and efficient IC, the YM3015-E1 from Texas Instruments represents a top-tier choice, blending performance with versatility to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess