The ESAD25-04D is a transient voltage suppressor (TVS) diode manufactured by Thinki Semiconductor Co., Ltd. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.
Applications
- Protection of I/O interfaces
- Protection of data lines
- Protection of power lines
- Consumer electronics
- Portable devices
- Communication systems
Features
- Low clamping voltage
- Fast response time
- Low capacitance
- Small footprint
- High surge capability
- Complies with industry standards such as IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge)
Benefits
- Enhanced system reliability
- Reduced downtime due to ESD or surge damage
- Improved product lifespan
- Lower warranty costs
- Protection against electrical overstress (EOS)
Additional Details
The ESAD25-04D is typically packaged in a small surface mount package (e.g., SOD-323 or similar). The specific electrical characteristics, such as breakdown voltage, clamping voltage, and capacitance, will vary depending on the exact specifications of the device. It is important to consult the manufacturer's datasheet for detailed specifications and application recommendations.
Typical Electrical Characteristics:
- Breakdown Voltage: Typically around 5V
- Clamping Voltage: Varies with surge current
- Capacitance: Low capacitance is crucial for high-speed data lines