EN
  • EN
  • DE

F16C20CT

Part No F16C20CT
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog END - OF - LIFE
Description 16.0 Ampere Heatsink Dual Common Cathode Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1173114-F16C20CT
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F16C20CT CAD Model

Description

The F16C20CT is a Schottky Barrier Rectifier manufactured by Thinki Semiconductor Co., Ltd. It is designed for high-frequency rectification applications where low forward voltage drop and fast switching speeds are crucial. This component is particularly useful in power supplies, inverters, and other circuits requiring efficient diode performance.

Applications

  • Switching Power Supplies: Used as a rectifier to convert AC to DC voltage efficiently.
  • Inverters: Employed in inverters for converting DC to AC power.
  • DC-DC Converters: Facilitates efficient voltage regulation in DC-DC conversion circuits.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • High Surge Current Capability: Handles high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast rectification in high-frequency circuits.
  • High Reliability: Designed for stable and reliable operation in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Reduces power loss in rectification circuits, enhancing overall efficiency.
  • Fast Switching: Enables high-frequency operation, suitable for modern power electronics.
  • Enhanced Reliability: Provides stable and dependable performance in various applications.
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • Surge Protection: Protects circuits from voltage spikes, improving system robustness.

Technical Specifications

The F16C20CT has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 16A. It features a low forward voltage drop, typically around 0.85V at 8A. The operating temperature range is typically -55°C to +150°C. The device is commonly packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Consult the datasheet for specific details on thermal resistance and other parameters.

Please note: The input data identifies this product as END-OF-LIFE. Verify availability and consider potential replacements.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess