EN
  • EN
  • DE

SE102-3

Part No SE102-3
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Sg SE1023 1-HOLE Svc Cbl 3#1 3#0 3#
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092282-SE102-3
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE102-3 CAD Model

Description

The SE102-3 is a crimp-on ring terminal manufactured by Thomas & Betts. Ring terminals are designed to provide a secure and reliable electrical connection by crimping onto the end of a wire and then attaching to a screw or stud. This terminal is suitable for various electrical wiring applications where a robust and vibration-resistant connection is required.

Applications:

  • Automotive wiring
  • Marine electrical systems
  • Industrial control panels
  • Power distribution systems
  • General electrical wiring

Features:

  • Ring terminal design: Provides a secure and reliable connection.
  • Crimp-on installation: Allows for easy and fast wire termination.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Insulated barrel: Provides electrical insulation and protection.
  • Color-coded insulation: Indicates the appropriate wire gauge range.

Benefits:

  • Secure electrical connection: Ensures reliable power and signal transmission.
  • Easy installation: Crimp-on design simplifies the wiring process.
  • Long-lasting performance: Durable materials withstand harsh environments.
  • Safety: Insulated barrel protects against electrical hazards.
  • Organized wiring: Color-coding helps identify the correct wire gauge.

Technical Specifications:

The SE102-3 is typically made from copper with tin plating to prevent corrosion. The insulation is usually made from vinyl or nylon. The specific wire gauge range it supports is indicated by the color of the insulation and can usually accommodate wire sizes from 16 AWG to 22 AWG. The stud size it's designed to fit is usually #10. Consult the Thomas & Betts datasheet for precise dimensions, wire gauge range, and stud size specifications.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess