EN
  • EN
  • DE

SS4SA-G

Part No SS4SA-G
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Oc SS4SAG Pvc Ctd Strut Pipestrap 4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961905-SS4SA-G
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS4SA-G CAD Model

Description

The SS4SA-G is likely a cable tie or cable accessory manufactured by Thomas & Betts, now part of ABB. Cable ties are used to bundle and secure wires and cables in a wide range of applications. The 'SS' likely stands for Stainless Steel, '4S' probably designates a size or strength rating, and '-G' may indicate a specific color, material finish, or other feature.

Applications

  • Cable management in electrical installations
  • Securing wiring harnesses in automotive applications
  • Bundling cables in industrial equipment
  • Organizing cables in data centers
  • Marine environments where corrosion resistance is important

Features

  • Stainless steel construction for durability and corrosion resistance
  • Self-locking mechanism for secure bundling
  • High tensile strength
  • Resistance to chemicals and UV radiation
  • G may indicate a grey color, or a specific coating

Benefits

  • Long-lasting performance in harsh environments
  • Easy and quick installation
  • Secure cable bundling to prevent damage and maintain organization
  • Resistance to degradation from exposure to chemicals and sunlight
  • Suitable for outdoor applications due to UV resistance

Additional Details

Stainless steel cable ties are commonly used in applications where corrosion resistance is critical, such as marine environments or chemical plants. The self-locking mechanism allows for quick and easy installation without the need for special tools. The high tensile strength ensures that the cable tie can withstand significant loads without breaking. The resistance to chemicals and UV radiation makes these cable ties suitable for both indoor and outdoor applications. Check the manufacturer's datasheet for precise dimensions, tensile strength, operating temperature range, and chemical resistance data.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.4691 $168.4691
2+ $162.8535 $325.7070
3+ $146.0066 $438.0198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess