EN
  • EN
  • DE

FSLM2520-181J=P2

Part No FSLM2520-181J=P2
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Chip Wirewound 180uH 5% 796KHz 15Q-Factor Ferrite 47mA 1008 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1008
Composition Wirewound
Core Material Ferrite
Current 3.15 A
Current Rating 47 mA
DC Resistance (DCR) 25 mΩ
Depth 2.2 mm
Height 1.7 mm
Height - Seated (Max) 1.7018 mm
Inductance 180 µH
Lead Free Contains Lead, Lead Free
Length 2.6924 mm
Max DC Current 47 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount, Through Hole
Number of Pins 1008
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 7 MHz
Shielding Unshielded
Test Frequency 796 kHz
Tolerance 5 %
Width 2.2098 mm
Win Source Part Number 1059893-FSLM2520-181J=P2
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSLM2520-181J=P2 CAD Model

Description

The Toko America Inc. FSLM2520-181J=P2 is a fixed inductor with a 180 µH inductance and 5% tolerance.

  • Inductance: 180 µH
  • Tolerance: 5%
  • Self-Resonant Frequency: 7 MHz
  • Test Frequency: 796 kHz
  • Shielded: Unshielded
  • Core Material: Ferrite
  • Composition: Wirewound
  • Current Rating: 47 mA
  • DC Resistance: 25 mΩ
  • Height: 1.7 mm
  • Width: 2.2098 mm
  • Mounting: Surface Mount, Through-Hole
  • Maximum DC Current: 47 mA
  • RoHS Compliant: Yes
  • Contains Lead: Yes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess