EN
  • EN
  • DE

LL1608-F1N5S

Part No LL1608-F1N5S
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description STANDARD PARTS SELECTION GUIDE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toko America Inc.
Win Source Part Number 1196525-LL1608-F1N5S
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1608-F1N5S CAD Model

Description

The LL1608-F1N5S is a wire-wound chip inductor manufactured by Toko America Inc., designed for high-frequency applications requiring precise inductance and stable performance. It is commonly used in various electronic circuits to provide impedance matching, filtering, and tuning functionalities. Its compact size and robust construction make it suitable for a wide range of devices.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Communication Devices: Integrated into smartphones and tablets for antenna matching and noise reduction.
  • Wireless LAN Systems: Employed in WLAN modules for signal filtering and impedance matching.
  • Bluetooth Devices: Utilized in Bluetooth modules for impedance control.
  • High-Frequency Oscillators: Suitable for use in high-frequency oscillator circuits for tuning purposes.

Features:

  • Compact Size: Small 1608 footprint (1.6mm x 0.8mm) allows for high-density mounting.
  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • High Self-Resonant Frequency: Ensures optimal performance at high frequencies.
  • Excellent Q Characteristics: Enhances signal filtering and impedance matching capabilities.
  • Surface Mount Technology (SMT): Designed for easy and reliable automated assembly.

Benefits:

  • Improved Signal Quality: Enhances signal integrity by reducing noise and interference in RF circuits.
  • Enhanced Device Performance: Optimizes the performance of electronic devices through precise impedance matching.
  • Space-Saving Design: Compact size allows for integration into space-constrained applications.
  • Reliable Operation: Robust construction ensures long-term reliability and stability.
  • Easy Assembly: Surface mount design facilitates efficient and cost-effective manufacturing.

Additional Details:

The LL1608-F1N5S inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. It features a ceramic core to provide excellent high-frequency performance and temperature stability. Its inductance value is specifically tuned for various matching and filtering requirements within communication and high-frequency applications. The LL1608 series are known for their tight tolerance and stable parameters over a wide range of operating conditions, ensuring reliable performance in demanding electronic devices.

You May Also Be Interested in

Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0558 $58.0320
2,520+ $0.0459 $115.6680
3,910+ $0.0444 $173.6040
5,380+ $0.0430 $231.3400
6,945+ $0.0416 $288.9120
9,320+ $0.0372 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess