EN
  • EN
  • DE

LL1608-FH18NJ-18N

Part No LL1608-FH18NJ-18N
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case 0603
Manufacturer Toko America Inc.
RoHS State Request Verification
Win Source Part Number 754238-LL1608-FH18NJ-18N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1608-FH18NJ-18N CAD Model

Description

The LL1608-FH18NJ-18N is a wire-wound chip inductor manufactured by Toko America Inc. This inductor is designed for high-frequency applications and is commonly used in mobile communication devices, wireless LAN systems, and other RF circuits. It offers excellent Q-factor and stable inductance values.

Applications:

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • RF modules
  • Bluetooth devices
  • High-frequency circuits

Features:

  • High Q-Factor: Provides excellent performance in high-frequency circuits.
  • Stable Inductance: Maintains consistent inductance values over temperature and frequency.
  • Small Size: Compact design for space-constrained applications.
  • Wire-Wound Construction: Ensures high reliability and performance.
  • Surface Mount Technology (SMT): Facilitates easy assembly on printed circuit boards.

Benefits:

  • Improved RF Performance: Enhances signal quality and reduces losses.
  • Stable Circuit Operation: Ensures consistent and reliable performance.
  • Miniaturization: Enables compact designs in portable devices.
  • High Reliability: Provides long-term operational stability.
  • Easy Assembly: Simplifies manufacturing processes.

Additional Details:

The LL1608-FH18NJ-18N has an inductance value of 18nH. The "1608" in the part number refers to the physical dimensions of the inductor in inches (0.16" x 0.08"). It is designed to operate within a specified frequency range, as detailed in the Toko America Inc. datasheet. The inductor is typically constructed with a ceramic core and a wire winding. The SMT package allows for automated assembly on printed circuit boards. It is used in impedance matching networks, RF filters, and other high-frequency applications. The high Q-factor minimizes energy loss in the circuit, improving overall efficiency.

Considerations when using this inductor include its self-resonant frequency (SRF) and current handling capability, which must be suitable for the specific application. Detailed electrical characteristics and mechanical dimensions are provided in the manufacturer's documentation to assist designers in proper implementation.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
International Rectifier
Need more? Email Us
Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess