EN
  • EN
  • DE

LL1608-FSL5N6S

Part No LL1608-FSL5N6S
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (L)
Description Multilayer Chip Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Operating Temp Range -55C to 125C
Rad Hardened No
Failure Rate Not Required
Case Size (Inches) 0603
Tolerance (+ or -) 0.3nH
Packaging Tape and Reel
Type RF Chip
Inductance 0.0056(uH)
Q 12
Test Frequency 100(MHz)
Product Length (mm) 1.75(mm)
Product Height (mm) 0.95(mm)
Technology Multi-Layer
Self Resonant Frequency 4800(MHz)
DC Current 600(mA)
DC Resistance 0.2(ohm)
Product Diameter (mm) Not Required(mm)
Core Material Ceramic
Case Size 0603
Military Standard Not Required
Product Depth (mm) 0.95(mm)
Win Source Part Number 041062-LL1608-FSL5N6S
Family Name LL1608-FSL
Introduction Date June 29, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1608-FSL5N6S CAD Model

Description

The Toko America Inc. LL1608-FSL5N6S is a surface mount inductor with an inductance of 0.0056uH and a DC resistance of 0.2ohm.

  • Frequency: 100MHz
  • Q factor: 12
  • Material: Ceramic
  • Self-resonant frequency: 4800MHz
  • Package: 0603

You May Also Be Interested in

ON Semiconductor
Lowest to $27.0651
Leshan Radio
Switching Diode
Lowest to $0.0125
ON Semiconductor
Lowest to $0.0266
Leshan Radio
Switching Diode
Lowest to $0.0117
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $16.2393
ON Semiconductor
Lowest to $1.1908
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,995+ $0.0143 $100.0285
10,795+ $0.0139 $150.0505
14,930+ $0.0134 $200.0620
19,235+ $0.0130 $250.0550
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess