EN
  • EN
  • DE

AZ21501-1C-120AE

Part No AZ21501-1C-120AE
Manufacturer American Zettler, Inc.
Catalog Custom Parts (0 - A)
Description Power Relay 120VAC 50A SPDT(32.5x27.6x20)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 3.04 kΩ
Coil Voltage (AC) 120 V
Max Current Rating 40 A
Max Operating Temperature 100 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 110 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 6
RoHS Non-Compliant
Throw Configuration SPDT
Win Source Part Number 1107133-AZ21501-1C-120AE
Categories Custom Parts
Manufacturer American Zettler, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ21501-1C-120AE CAD Model

Description

The AZ21501-1C-120AE electronic component is manufactured by American Zettler, Inc.

  • Part Type: Custom
  • Popularity: Medium
  • Fake Products Chance: 64%
  • Supply and Demand Status: Limited
  • Coil Resistance: 3.04 kΩ
  • Number of Pins: 6
  • Mount: Through hole
  • RoHS Compliant: No
  • Minimum Operating Temperature: -55 °C
  • Maximum Voltage Rating (AC): 300 V
  • Maximum Voltage Rating (DC): 110 V
  • Maximum Current Rating: 40 A
  • Throw Configuration: SPDT
  • Maximum Operating Temperature: 100 °C
  • Coil Voltage (AC): 120 V

You May Also Be Interested in

American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Analog Devices Inc.
French Electronic Distributor since 1988
Lowest to $169.1730
Microchip Technology
Contact for details
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Rochester Electronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess