EN
  • EN
  • DE

LL2012-FHR12J

Part No LL2012-FHR12J
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978990-LL2012-FHR12J
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FHR12J CAD Model

Description

The LL2012-FHR12J is a wire wound chip inductor manufactured by Toko America Inc. This inductor is designed for use in a variety of electronic circuits where inductance is required for filtering, impedance matching, or energy storage. Its small size and high performance make it suitable for applications such as smartphones, wireless communication devices, and other compact electronic products.

Applications:

  • RF circuits
  • Wireless communication devices (e.g., smartphones, Bluetooth devices)
  • Power supply filtering
  • Impedance matching circuits
  • DC-DC converters

Features:

  • Wire wound construction for high Q factor
  • Small size (2.0mm x 1.2mm)
  • High self-resonant frequency
  • Excellent temperature stability
  • Surface mount technology (SMT) compatible
  • RoHS compliant

Benefits:

  • Improved circuit performance due to high Q factor
  • Space-saving design for compact electronic products
  • Reduced losses in high-frequency circuits
  • Stable performance over a wide range of operating conditions
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

The LL2012-FHR12J has an inductance value of 0.12μH (120nH). Its tolerance is typically ±5%. The self-resonant frequency (SRF) is high, typically in the hundreds of MHz. The DC resistance (DCR) is low, typically less than 1 Ohm. The rated current is typically around 0.3A, depending on the specific operating conditions.

This inductor is particularly effective in filtering noise in power supplies and matching impedance in RF circuits. By providing a stable and reliable inductance, the LL2012-FHR12J helps ensure that electronic devices meet performance specifications and operate reliably. It is a crucial component for maintaining signal integrity and ensuring stable operation in sensitive electronic applications.

Toko's LL series chip inductors are widely used in various applications due to their superior performance, compact size, and reliability. The LL2012-FHR12J is a prime example of this series, offering excellent inductance characteristics for a wide range of electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643
KIWI
Lowest to $0.0839
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0215

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4552 $59.1760
310+ $0.3735 $115.7850
480+ $0.3619 $173.7120
660+ $0.3502 $231.1320
855+ $0.3386 $289.5030
1,145+ $0.3035 $347.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess