EN
  • EN
  • DE

PTL1608-F10NT

Part No PTL1608-F10NT
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Toko America Inc.
Win Source Part Number 354385-PTL1608-F10NT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTL1608-F10NT CAD Model

Description

The PTL1608-F10NT is a wound chip inductor manufactured by Toko America Inc. Chip inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are essential in various applications, including filtering, impedance matching, and radio frequency (RF) circuits.

Applications

  • RF Filters: Used in filter circuits to block or pass specific frequency ranges in radio frequency applications.
  • Impedance Matching: Provides impedance matching between different circuit stages to maximize power transfer.
  • Oscillators: Forms part of the resonant circuit in oscillators, determining the oscillation frequency.
  • DC-DC Converters: Employed in DC-DC converters to store and transfer energy efficiently.
  • Wireless Communication Devices: Used in mobile phones, Bluetooth devices, and other wireless communication systems.

Features

  • Small Size: Compact 1608 package (1.6mm x 0.8mm) allows for high-density mounting on PCBs.
  • High Q Value: Offers a high Q value, indicating low energy loss and efficient energy storage.
  • Tight Tolerance: Provides accurate inductance value with tight tolerance for consistent performance.
  • Wound Construction: Features a wire-wound construction for high current handling capability.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmentally friendly manufacturing.

Benefits

  • Space Saving: Enables miniaturization of electronic circuits due to its small size.
  • Efficient Performance: High Q value ensures efficient energy storage and low signal loss.
  • Precise Inductance: Tight tolerance guarantees consistent and predictable circuit behavior.
  • Reliable Operation: Robust construction ensures reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

The PTL1608-F10NT has an inductance value of 10nH. The specific current rating, self-resonant frequency (SRF), and DC resistance (DCR) can be found in the product datasheet. This inductor is suitable for applications that require a small, high-performance inductor for RF and power applications. The datasheet will also outline soldering recommendations for optimal PCB assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess