EN
  • EN
  • DE

RCL10651

Part No RCL10651
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 291336-RCL10651
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCL10651 CAD Model

Description

The RCL10651 is a common mode choke manufactured by Toko America Inc. These chokes are designed to suppress unwanted common mode noise while allowing differential signals to pass through with minimal attenuation. This makes them crucial components in various electronic circuits where signal integrity is paramount.

Applications

  • USB Interfaces: Used in USB data lines to reduce EMI and ensure reliable data transfer.
  • LVDS (Low-Voltage Differential Signaling) Applications: Protects LVDS circuits from common mode noise.
  • CAN Bus Systems: Improves signal quality and reduces interference in automotive and industrial CAN bus networks.
  • Ethernet Ports: Filters out common mode noise in Ethernet connections to maintain stable network communication.
  • HDMI Interfaces: Reduces noise in HDMI signals for high-quality audio and video transmission.

Features

  • High Common Mode Attenuation: Effectively suppresses common mode noise over a broad frequency range.
  • Low Differential Mode Insertion Loss: Ensures minimal signal degradation of the differential signal.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Impedance: Offers high impedance to common mode currents.
  • Robust Construction: Designed to withstand harsh environmental conditions and mechanical stress.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, leading to cleaner and more reliable signal transmission.
  • Reduced EMI (Electromagnetic Interference): Minimizes electromagnetic emissions, helping to meet regulatory compliance requirements.
  • Enhanced System Performance: By filtering out noise, the choke improves the overall performance and stability of the electronic system.
  • Protection of Sensitive Circuits: Protects sensitive electronic components from being damaged by common mode surges.
  • Increased Reliability: By reducing noise and interference, the choke helps to extend the lifespan of electronic devices.

Additional Details

Common mode chokes like the RCL10651 are typically constructed using two or more identical windings on a common core. These windings are configured such that differential mode signals generate opposing magnetic fields that cancel each other out, allowing the signal to pass through unaffected. However, common mode noise generates magnetic fields that reinforce each other, resulting in high impedance and suppression of the noise. This component is a critical part of ensuring EMC (Electromagnetic Compatibility) compliance in electronic designs.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Nortel Networks
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess