EN
  • EN
  • DE

S1024AS-4R7M=P3

Part No S1024AS-4R7M=P3
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD4X4X1.8
Manufacturer Toko America Inc.
Win Source Part Number 756249-S1024AS-4R7M=P3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1024AS-4R7M=P3 CAD Model

Description

The S1024AS-4R7M=P3 is a shielded power inductor manufactured by Toko America Inc. This inductor is designed for use in various power supply and filtering applications, offering a compact size and shielded construction to minimize electromagnetic interference (EMI).

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • EMI filtering
  • Voltage regulators
  • Point-of-Load (POL) converters

Features

  • Shielded construction for low EMI
  • Surface mount device (SMD)
  • 4.7 μH inductance
  • High current handling capability
  • Low DC resistance (DCR)

Benefits

  • Reduced electromagnetic interference, ensuring compliance with regulatory standards.
  • Easy integration into electronic circuits due to SMD packaging.
  • Suitable inductance value for many power supply applications.
  • Efficient power conversion due to low DCR, minimizing power losses and heat generation.
  • Reliable performance in demanding environments.

Additional Details

The S1024AS-4R7M=P3 has an inductance value of 4.7 μH, indicated by the "4R7M" in the part number (where "R" represents the decimal point and "M" indicates microhenries). The shielded construction utilizes a ferrite core or other metallic enclosure to contain the magnetic flux and minimize EMI. The low DCR contributes to higher efficiency by reducing resistive losses. Specific electrical characteristics such as saturation current, self-resonant frequency, and operating temperature range are specified in the manufacturer's datasheet. Consult the Toko America Inc. datasheet for detailed specifications and recommended operating conditions. The P3 likely designates a specific packaging or production revision.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess