EN
  • EN
  • DE

TK71525SCL

Part No TK71525SCL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1267776-TK71525SCL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71525SCL CAD Model

Description

The TK71525SCL is a low-dropout (LDO) linear voltage regulator manufactured by Toko America Inc. It is designed to provide a stable and regulated output voltage from a higher input voltage, with a minimal voltage difference (dropout voltage) between the input and output. This makes it suitable for battery-powered and other low-power applications.

Applications:

  • Battery-powered devices
  • Portable electronic devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Power management systems

Features:

  • Output voltage: 2.5V
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Overtemperature protection
  • Small package size

Benefits:

  • Stable voltage regulation: Provides a consistent output voltage despite variations in input voltage or load current.
  • Efficient power conversion: Low dropout voltage minimizes power loss, improving energy efficiency.
  • Low power consumption: Low quiescent current extends battery life in portable devices.
  • Protection features: Overcurrent and overtemperature protection prevent damage to the regulator and connected components.
  • Compact size: Small package allows for use in space-constrained applications.

The TK71525SCL is an efficient and reliable LDO voltage regulator for various low-power applications. Its 2.5V output voltage is suitable for powering microcontrollers, sensors, and other electronic components. The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption in standby mode, extending battery life. The built-in overcurrent and overtemperature protection features safeguard the regulator and the load from potential damage. The compact package size makes it suitable for portable and space-constrained devices. Its characteristics make it an ideal choice for designers seeking a reliable and energy-efficient voltage regulation solution for their low-power electronic designs.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess