EN
  • EN
  • DE

TTRN-0530-005-T

Part No TTRN-0530-005-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383282-TTRN-0530-005-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTRN-0530-005-T CAD Model

Description

The TTRN-0530-005-T is a common mode choke manufactured by Toko America Inc. designed to suppress unwanted noise in electronic circuits. Common mode chokes are crucial components for minimizing electromagnetic interference (EMI) and ensuring signal integrity in sensitive electronic devices.

Applications

  • USB Ports: Filters common mode noise on USB data lines to prevent data corruption and ensure reliable data transfer.
  • HDMI Cables: Reduces noise in HDMI connections to maintain video and audio quality in home entertainment systems.
  • Ethernet Connections: Suppresses noise in Ethernet cables to ensure stable and reliable network communication.
  • Power Supplies: Used in power supplies to filter noise generated by switching circuits, improving power supply efficiency and reliability.
  • Automotive Electronics: Protects sensitive automotive electronics from electromagnetic interference, ensuring reliable operation of critical systems.

Features

  • High Common Mode Impedance: Provides high impedance to common mode currents, effectively blocking unwanted noise.
  • Low Differential Mode Impedance: Maintains low impedance for differential signals, ensuring minimal signal distortion.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Wide Frequency Range: Operates effectively over a wide range of frequencies, accommodating various applications.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations.

Benefits

  • Improved Signal Integrity: Reduces noise and interference in data lines, ensuring accurate data transmission.
  • Enhanced System Reliability: Protects sensitive electronic components from electromagnetic interference, improving overall system reliability.
  • Reduced Electromagnetic Emissions: Minimizes electromagnetic emissions, helping to meet regulatory requirements.
  • Increased System Performance: Optimizes the performance of electronic devices by filtering out unwanted noise.
  • Simplified Design: Easy to integrate into existing circuits, simplifying the design process.

Additional Details

The TTRN-0530-005-T common mode choke typically utilizes a ferrite core material to provide high permeability and effective noise suppression. It is available in various package sizes and mounting configurations. Key specifications include impedance at specific frequencies, DC resistance, and rated current. It is important to select a choke with appropriate specifications for the intended application to ensure optimal performance.

Toko America Inc. provides detailed datasheets and application notes for the TTRN-0530-005-T, including electrical characteristics, mechanical dimensions, and recommended usage guidelines. These resources are valuable for engineers designing circuits that require effective common mode noise suppression. Correct implementation is crucial for achieving the desired noise filtering performance and maintaining signal integrity.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess