EN
  • EN
  • DE
  • IT

TTP224B-RO8N

Part No TTP224B-RO8N
Manufacturer Tontek
Catalog Electronic Wholesale
Description 2 keys Touch Pad Detector IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tontek
Win Source Part Number 1274948-TTP224B-RO8N
Manufacturer Homepage www.tontek.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTP224B-RO8N CAD Model

Description

The TTP224B-RO8N is a capacitive touch sensor IC designed and manufactured by Tontek. This IC is typically used to implement touch-based controls in a variety of electronic devices and applications, offering a simple and efficient way to detect human touch.

Applications:

  • Touch Switches: Used to create touch-sensitive on/off switches for lamps, appliances, and other electronic devices.
  • Touch Panels: Integrated into touch-based control panels for industrial equipment, home automation systems, and consumer electronics.
  • Button Replacement: Employed as a replacement for mechanical buttons in applications where durability and aesthetics are important.
  • Consumer Electronics: Found in MP3 players, mobile phones, and other portable devices requiring touch input.

Features:

  • Four Touch Keys: Supports up to four individual touch sensing inputs.
  • Adjustable Sensitivity: Offers adjustable sensitivity settings to accommodate different touch panel materials and environmental conditions.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Multiple Output Modes: Provides various output modes, including direct output, toggle output, and multi-key output.
  • Easy to Interface: Simple interface allows for easy integration with microcontrollers and other digital circuits.

Benefits:

  • Reliable Touch Sensing: Provides accurate and reliable touch detection in a variety of environments.
  • Increased Durability: Eliminates mechanical wear associated with traditional buttons, improving product lifespan.
  • Enhanced Aesthetics: Allows for sleek and modern product designs with a clean, button-less interface.
  • Low Power Operation: Extends battery life in portable applications.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing touch-based controls.

Additional Details:

The TTP224B-RO8N typically requires a supply voltage of 2.0V to 5.5V and has a standby current consumption in the microampere range. It is important to select appropriate external components, such as capacitors, to optimize the sensitivity and stability of the touch sensing circuit. The output signals can be directly connected to microcontroller I/O pins for processing. Consult the datasheet for detailed application notes and recommendations.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess