EN
  • EN
  • DE

XA6216B332PR-G

Part No XA6216B332PR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404346-XA6216B332PR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XA6216B332PR-G CAD Model

Description

The XA6216B332PR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. These voltage detectors are crucial in ensuring the stability and reliability of electronic circuits, particularly in battery-powered and low-voltage applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers to prevent erratic behavior during power-up or brown-out conditions.
  • Battery Monitoring Systems: Used to monitor battery voltage and trigger an alert or shutdown when the voltage falls below a critical level.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect downstream circuitry.
  • Portable Devices: Implemented in portable electronics to ensure proper operation and prevent data corruption during low-battery situations.
  • Industrial Control Equipment: Safeguards industrial control systems from voltage fluctuations that could lead to malfunction or damage.

Features

  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy: Provides precise voltage detection, ensuring reliable performance.
  • Small Package Size: Available in compact packages, such as SOT-25 or similar, saving board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Open Drain Output: Offers flexibility in connecting to various types of circuits.

Benefits

  • Enhanced System Reliability: Prevents system failures due to voltage drops or power fluctuations.
  • Battery Life Extension: Low power consumption helps extend the battery life of portable devices.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits.
  • Protection Against Data Corruption: Ensures data integrity by triggering a reset during undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and cost-efficient way to monitor voltage levels.

Additional Details

The XA6216B332PR-G typically features a detection voltage of 3.3V (as indicated by the '33' in the part number, though the exact detection voltage should be verified in the datasheet). It usually operates with a supply voltage range compatible with typical battery voltages. The output is generally an open-drain type, allowing it to be pulled up to any desired voltage level. Its small package size makes it suitable for densely populated circuit boards. The low quiescent current ensures that the voltage detector itself does not significantly drain the battery. These voltage detectors are essential components in modern electronic devices, ensuring stable and reliable operation.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess