EN
  • EN
  • DE

XC162A11C0PR

Part No XC162A11C0PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404415-XC162A11C0PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC162A11C0PR CAD Model

Description

The Torex Semiconductor XC162A11C0PR is a voltage detector IC designed for monitoring voltage levels in electronic systems. This device offers a combination of high accuracy, low power consumption, and a small package size, making it suitable for a wide range of applications, especially in portable and battery-powered devices. It is designed to detect undervoltage conditions and provide a reset or interrupt signal to prevent system malfunction or data corruption.

Applications

  • Microcontroller Reset Circuits: Used to generate reset signals for microcontrollers when the supply voltage drops below a certain threshold.
  • Battery Monitoring: Implemented in battery-powered devices to monitor battery voltage and provide low-battery warnings or shutdown signals.
  • Power Supply Supervision: Employed in power supplies to monitor output voltage levels and detect undervoltage or overvoltage conditions.
  • Data Protection: Utilized in systems with sensitive data to trigger data backup or shutdown procedures during power failures.
  • Portable Electronics: Suitable for use in smartphones, tablets, and other portable devices requiring reliable voltage monitoring.

Features

  • High Accuracy: Provides accurate detection of undervoltage conditions to ensure reliable system operation.
  • Low Supply Current: Features low supply current consumption, minimizing power drain and extending battery life.
  • Small Package Size: Available in a compact package, making it ideal for space-constrained applications.
  • Open Drain Output: Offers an open drain output, providing flexibility in circuit design and integration.
  • Internal Hysteresis: Includes internal hysteresis to prevent chattering and ensure stable operation.

Benefits

  • Improved System Stability: Enhances system stability by preventing operation under unstable voltage conditions.
  • Extended Battery Life: Maximizes battery life in portable devices due to low power consumption.
  • Simplified Design: Simplifies circuit design with its compact size and easy integration.
  • Data Protection: Protects valuable data by triggering appropriate actions during power failures.
  • Cost-Effective: Offers a cost-effective solution for voltage monitoring in electronic systems.

Additional Details

The XC162A11C0PR typically comes in a small SOT-25 package. An external pull-up resistor is required for the open-drain output. It is designed to operate over a standard industrial temperature range. The device is RoHS compliant, ensuring adherence to environmental standards. Its detection voltage is set to 1.1V.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess