EN
  • EN
  • DE

XC2151A529MR

Part No XC2151A529MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404597-XC2151A529MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2151A529MR CAD Model

Description

The XC2151A529MR is a synchronous step-down DC-DC converter from Torex Semiconductor, designed for compact and efficient power management solutions. This converter integrates a high-side MOSFET and a low-side MOSFET, allowing for a simplified circuit configuration and reduced external component count. It operates at a high switching frequency, enabling the use of smaller external inductors and capacitors, ultimately leading to a more compact overall solution.

Applications:

      
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  •   
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable technology.
  •   
  • IoT Devices: Sensors, actuators, and communication modules.
  •   
  • Power Management in Embedded Systems: Providing regulated voltage rails for microcontrollers, memory, and other digital components.

Features:

      
  • Synchronous Rectification: High efficiency due to integrated MOSFETs.
  •   
  • High Switching Frequency: Enables smaller external components.
  •   
  • Low Quiescent Current: Extends battery life in portable applications.
  •   
  • Soft-Start Function: Limits inrush current during startup.
  •   
  • Overcurrent Protection: Protects the converter and downstream components from damage.
  •   
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  •   
  • Small Package: Space-saving design for compact applications.

Benefits:

      
  • High Efficiency: Minimizes power loss and extends battery life.
  •   
  • Compact Solution Size: Reduces board space requirements.
  •   
  • Simplified Design: Fewer external components required.
  •   
  • Reliable Operation: Robust protection features ensure reliable performance.
  •   
  • Cost-Effective: Integrated MOSFETs reduce overall system cost.

Additional Details:

The XC2151A529MR typically operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 5.29V. The output current capability depends on the specific application conditions, but it is designed to deliver up to 2A. The device is available in a small, thermally enhanced package, ensuring efficient heat dissipation. The integrated soft-start function minimizes inrush current during startup, preventing voltage dips and ensuring stable operation. The overcurrent protection and thermal shutdown features provide comprehensive protection against overload and overheating conditions.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $89.8648
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess