EN
  • EN
  • DE

XC6108C25AMRN

Part No XC6108C25AMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412826-XC6108C25AMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108C25AMRN CAD Model

Description

The XC6108C25AMRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors the input voltage and provides a reset signal to a microcontroller or other digital circuit when the voltage falls below a specific threshold. This prevents the system from operating with insufficient voltage, which can lead to data corruption or malfunction.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to prevent damage to connected equipment.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Provides a reliable reset signal in harsh industrial environments.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems.

Features

  • High Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Low Supply Voltage Operation: Operates efficiently with low supply voltages.
  • Small Package Size: Available in compact packages for space-constrained applications (SOT-25).
  • Low Power Consumption: Minimizes power consumption to extend battery life in portable devices.
  • Built-in Hysteresis: Prevents chattering and ensures stable reset operation.

Benefits

  • Improved System Reliability: Protects microcontrollers and other components from voltage-related failures.
  • Enhanced Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.
  • Increased System Stability: Provides a stable reset signal, ensuring proper system operation.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6108C25AMRN features a detection voltage of 2.5V. It includes hysteresis to prevent false resets due to noise on the power supply line. The output is an N-channel open drain. This IC is suitable for a wide range of applications requiring reliable voltage monitoring.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess