EN
  • EN
  • DE

XC6109N28ANR-G

Part No XC6109N28ANR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.8V SSOT24-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SSOT-24
Win Source Part Number 1118933-XC6109N28ANR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6109N28ANR-G CAD Model

Description

The XC6109N28ANR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It is commonly used in microcontrollers, memory devices, and other electronic systems to ensure proper operation and prevent data corruption during undervoltage conditions.

Applications:

  • Microcontroller Systems: Reset signal generation for microcontrollers during power-up and undervoltage conditions.
  • Memory Protection: Prevents data corruption in memory devices during voltage drops.
  • Power Management Circuits: Monitors voltage levels in power supplies and generates reset signals.
  • Battery-Powered Devices: Ensures proper operation of battery-powered systems during battery discharge.
  • Industrial Control Systems: Safeguards critical control systems from malfunctions due to voltage fluctuations.

Features:

  • Precise Detection Voltage: Accurate voltage monitoring for reliable reset generation.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Compact SOT-25 package for space-saving designs.
  • Built-in Hysteresis: Prevents chattering and ensures stable operation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low supply current minimizes power consumption in portable devices.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Stable Operation: Hysteresis prevents false triggering and ensures reliable performance.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The XC6109N28ANR-G has a detection voltage of 2.8V. The "-G" suffix indicates that the product is lead-free and halogen-free, compliant with RoHS standards. The device operates over a wide temperature range, making it suitable for various environmental conditions. The output type is N-channel open drain. The built-in hysteresis helps to prevent oscillations near the detection threshold, ensuring stable and reliable operation. This voltage detector is a crucial component in ensuring the stability and reliability of electronic systems, especially in applications where power supply fluctuations are common.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5699 $59.1077
55+ $2.1090 $115.9950
85+ $2.0432 $173.6720
117+ $1.9762 $231.2154
152+ $1.9104 $290.3808
203+ $1.7129 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess