The XC6126C29A7R-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This particular model features a detection voltage of 2.9V.
Applications
- Microcontroller reset circuits
- CPU voltage monitoring
- Power management systems
- Battery-powered devices
- Industrial control equipment
Features
- High accuracy detection voltage
- Low power consumption
- Small package size (SOT-25)
- Built-in hysteresis
- Open drain output
Benefits
- Improved system reliability by preventing malfunctions due to low voltage
- Extended battery life in portable devices due to low current draw
- Simplified circuit design with integrated functionality
- Enhanced noise immunity with hysteresis
- Flexibility in circuit design with open drain output
Additional Details
The XC6126C29A7R-G operates with a supply voltage typically ranging from 1.8V to 6.0V. The detection voltage accuracy is typically ±1.5%. The built-in hysteresis prevents chattering at the threshold voltage, ensuring stable operation. The SOT-25 package allows for compact circuit designs. The open drain output requires an external pull-up resistor. This voltage detector is suitable for applications requiring precise voltage monitoring and reset functionality. It is RoHS compliant, demonstrating adherence to environmental standards.