EN
  • EN
  • DE

XC61AC2302PR

Part No XC61AC2302PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412907-XC61AC2302PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AC2302PR CAD Model

Description

The XC61AC2302PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor power supply voltages in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This ensures the system operates safely and reliably by preventing malfunctions due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power monitoring in battery-powered devices
  • Voltage monitoring in power supplies
  • System reset in embedded systems

Features

  • Highly Accurate Detection Voltage: Ensures precise voltage monitoring.
  • Low Supply Current: Minimizes power consumption, suitable for battery-powered applications.
  • Hysteresis: Prevents chattering around the threshold voltage.
  • Small Package: Space-saving design for compact devices.
  • CMOS Technology: Provides stable operation and low noise.
  • Built-in Delay Circuit: Offers a fixed or adjustable delay time for the reset signal.

Benefits

  • Improved System Reliability: Prevents system crashes due to undervoltage.
  • Extended Battery Life: Low current consumption maximizes operational time in portable devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Stable Performance: CMOS technology ensures consistent and reliable operation across a wide range of temperatures.

Additional Details

The XC61AC2302PR features a detection voltage of 2.3V. It typically operates with a supply voltage range of 1.6V to 6.0V. The output is an N-channel open drain output, which requires an external pull-up resistor. The IC is available in a small SOT-25 package. This voltage detector includes a built-in delay circuit. The hysteresis characteristic helps to prevent false resets due to minor voltage fluctuations, providing a stable and reliable reset signal to the connected microcontroller or other digital circuits. This is particularly important in noisy environments where voltage levels may experience transient dips. Proper decoupling and layout techniques are essential to ensure optimal performance and minimize the impact of external noise. The device is RoHS compliant.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess