EN
  • EN
  • DE

XC61AN2902TH

Part No XC61AN2902TH
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412972-XC61AN2902TH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN2902TH CAD Model

Description

The XC61AN2902TH is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predefined threshold. This function is vital for protecting microcontrollers, CPUs, and other sensitive electronic components from malfunction or data corruption during voltage fluctuations, power outages, or brownout conditions.

Applications

  • Microcontroller (MCU) Reset Circuits: Providing a reliable reset signal to MCUs during power-up and brownout situations, guaranteeing proper initialization.
  • CPU Reset Circuits: Ensuring a clean reset for CPUs to prevent data corruption and maintain system stability.
  • Power Supply Monitoring: Monitoring voltage levels of power supplies and triggering alerts or shutdown signals when voltage falls outside acceptable limits.
  • Battery-Powered Devices: Managing battery voltage and preventing deep discharge, thereby extending battery lifespan.
  • Industrial Control Systems: Protecting critical control systems from voltage irregularities, ensuring reliable and safe operation.

Features

  • High-Precision Voltage Detection: Accurate monitoring of power supply voltages.
  • Ultra-Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Open Drain Output: Offers flexibility in interfacing with diverse microcontroller and CPU architectures.
  • Hysteresis: Prevents output oscillations and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Protects data from corruption during power-up or brownout situations.
  • Ensures System Stability: Provides a reliable reset signal, preventing system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design processes.
  • Enhances System Reliability: Prevents system failures due to voltage fluctuations.

The XC61AN2902TH is configured with a detection voltage of 2.9V. Typically, it is packaged in a small, surface-mountable package, making it ideal for use in densely populated circuit boards. The open-drain output necessitates the use of an external pull-up resistor. Designed to operate within a broad temperature range, it is suitable for use in demanding environmental conditions. The device offers a highly accurate and stable detection voltage, ensuring reliable system operation across varying temperature and voltage conditions. Common applications include scenarios that require reliable power management and dependable system reset capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess