EN
  • EN
  • DE

XC61AN4002PR

Part No XC61AN4002PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412987-XC61AN4002PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN4002PR CAD Model

Description

The XC61AN4002PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This ensures that the system operates within safe voltage limits, preventing data corruption or malfunction.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below the operating voltage.
  • Power Monitoring Systems: Monitors the voltage level of power supplies and generates an alert when the voltage is out of range.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • CPU Reset Circuits: Ensures that the CPU is reset properly during power-up or brownout conditions.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment.

Features

  • High Accuracy: Precise voltage detection threshold for reliable operation.
  • Low Power Consumption: Minimizes power drain, suitable for battery-powered applications.
  • Small Package: Compact package size for space-constrained applications.
  • Built-in Hysteresis: Prevents chattering around the threshold voltage.
  • Open Drain Output: Flexible output configuration for various system designs.

Benefits

  • Improved System Reliability: Protects the system from voltage fluctuations and brownouts.
  • Prevention of Data Corruption: Ensures data integrity by resetting the system during low voltage conditions.
  • Extended Battery Life: Low power consumption helps to extend the operating time of battery-powered devices.
  • Simplified System Design: Integrated functions reduce the need for external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The XC61AN4002PR has a detection voltage of 4.0V. It features a built-in hysteresis to prevent false triggering due to noise or minor voltage fluctuations. The output is an N-channel open drain output, which requires an external pull-up resistor. The operating temperature range is typically -40°C to +85°C. The package type is SOT-23 or similar small surface mount package. The supply voltage range is typically 1.6V to 6.0V. The extremely low power consumption characteristic prolongs battery life for battery-powered applications. It is commonly used in applications that require precise voltage monitoring and reset functionality for microcontrollers and other sensitive electronic components.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess